location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9951B/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9951B/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185624778
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips M9951B/01 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Short User Manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Wireless handset Black
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 150 entries
  • - Caller ID Alarm clock Programmable hot keys
  • - TFT Built-in display 5.08 cm (2")
  • - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 18 h Standby time: 250 h
Long product name Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black :
The long product name of Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100-24 0V, 50/60 Hz, 60 min answering machine, 2.0", TFT 16-bit color, 18 h / 250 h, 1.8 m, NiMH, 600 mAh, <1.4W, <0.1 W/kg, 497 g
More>>>
Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black:
The official description of Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its bold geometry and seamless profile, the Philips Monolith reflects the true art of communication. Smart touch technology, like Tap to Talk, is integrated in its genuine metal design for intuitive ease of use and superb comfort.

Exquisite design with high quality execution
- Sophisticated design with genuine metal frame
- Secondary display on the base shows caller ID and clock
- Charge handset either way around

Ultimate calling experience
- High resolution 5.1cm (2") TFT color display
- Tap handset for easy hands-free chats or extra sleep time.
- Up to 60 minutes of messages on your answering machine
- Assign ringtone to a specific contact
- Hearing aid compatible - reduces unwanted noise
- Baby monitor alerts you when baby needs your attention
- Black list, anonymous call, silence mode, call barring
- Talk up to 18 hours on a single charge

Eco-conscious product
- Zero power emission when ECO+ mode is activated.

Short summary description Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black:
This short summary of the Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8000 series M9951B/01, DECT telephone, Wireless handset, Speakerphone, 150 entries, Caller ID, Black

Long summary description Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips 8000 series M9951B/01 telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips 8000 series M9951B/01. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: Black. Number of handsets included: 1

Performance
Recording time
60 min
Type *
DECT telephone
Answering machine *
Yes
Handset type *
Wireless handset
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
ECO mode
Yes
Silent mode
Yes
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Elderly phone *
No
Buttons quantity
23
Backlight buttons
Yes
Keypad lock
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
150 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Call management
Call Waiting, Caller ID, Microphone mute, Missed Calls, Received Calls, Dialed calls
Management features
Alarm clock
Yes
Personalization
Icons
Programmable hot keys
Yes
Number of programmable buttons
9
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
TFT
Display diagonal
5.08 cm (2")
Backlight colour
White
Built-in display *
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
NiMH Rechargeable
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
600 mAh
Battery recharge time
8 h
Talk time
18 h
Standby time
250 h
Power consumption (typical)
1.4 W
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Weight
497 g
Cable length
1.8 m
Package width
318 mm
Package depth
81 mm
Package height
95 mm
Package weight
646 g
Packaging content
Number of handsets included *
1
Other features
Signal strength indication
Yes
Alarms
Alarm Clock, Repeat alarm (snooze)
EAN/UPC/GTIN (packaging)
4895185624778
Package type
Carton
Backlight
Yes
Battery level indicator
Yes
Quantity
1
Clock/Date display
Yes
Package tare weight
149 g
Type of shelf-placement
Laying
Answering machine control location
From handset
Call barring
Restrict the phone from making specific outgoing calls
On/off key tone
Y
Pre-recorded OGM
Y
Eco+
Y
Event notifications
Y
Volume control on handset
Y
Transmission encryption
Yes
Technical details
Base display size
7.0 cm/2.77"
Handset display size
5.1cm/2.0"
Handset display type
TFT 16-bit color
MMI premium
Standard
Multiple phonebook entries
3-field