location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MIRA M5551WA/38 telephone Caller ID Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MIRA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5551WA/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5551WA/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581701765
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MIRA M5551WA/38 telephone Caller ID Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue, White
  • - Answering machine Intercom
  • - Speakerphone 100 entries
  • - Caller ID
  • - Built-in display 4.06 cm (1.6")
  • - 550 mAh
Long product name Philips MIRA M5551WA/38 telephone Caller ID Blue, White :
The long product name of Philips MIRA M5551WA/38 telephone Caller ID Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 hrs talk time, 550 mAh, Eco+
More>>>
Philips MIRA M5551WA/38 telephone Caller ID Blue, White:
The official description of Philips MIRA M5551WA/38 telephone Caller ID Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique & desirable
With its sleek silhouette and high quality finishing, Philips Mira challenges conventional perceptions about telephone design. Timeless, unique and stylish, it’s an elegant piece of art for your home.

Outstanding design in high-quality execution
• Elegant and stylish appearance from every angle
• Durable, glossy and fingerprint-resistant outer shell
• Comfortable handset cans designed for longer calls
• Calibrated keypad for smooth precision clicks
• Charge handset either way around
• Smart cable management

Ultimate calling experience
• Up to 30 min. message on your answering machine
• Easy to read, 4.1cm (1.6") 2-line graphical display
• Handset speakerphone allows you to talk handsfree
• Advanced sound testing and tuning for superb voice quality
• Save up to 100 favorite contacts in your phonebook

Eco-designed
• Zero power emission when ECO+ mode is activated

Comfortable handset cans
Comfortable handset cans designed for longer
calls

Durable and glossy outer shell
Durable, glossy and fingerprint-resistant outer
shell

Hassle-free charging
Charge handset either way around

Smooth and calibrated keypad
Calibrated keypad for smooth precision clicks

Superb sound quality
Advanced sound testing and tuning for superb
voice quality

Smart cable management
The smart cable management system cleverly
hides the wires from sight. Intelligently
designed concealed sockets and an internal
cable guide ensure everything is clutter free
and neatly tucked away.

100-name phone book
Always have the phone numbers of your loved
ones available: Save up to 100 favorite contacts
in your phonebook.

2-line graphical display
Easy to read, 4.1cm (1.6") 2-line graphical
display

Handset speakerphone
Handsfree mode uses a built-in loud speaker to
amplify the voice of the caller, allowing you to
speak and listen during a call without holding
the phone to your ear. This is especially useful
if you want to share the call with others or
simply multitask.

Short summary description Philips MIRA M5551WA/38 telephone Caller ID Blue, White:
This short summary of the Philips MIRA M5551WA/38 telephone Caller ID Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MIRA M5551WA/38, Speakerphone, 100 entries, Caller ID, Blue, White

Long summary description Philips MIRA M5551WA/38 telephone Caller ID Blue, White:
This is an auto-generated long summary of Philips MIRA M5551WA/38 telephone Caller ID Blue, White based on the first three specs of the first five spec groups.

Philips MIRA M5551WA/38. Speakerphone, Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Blue, White