location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MIRA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5501WG/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5501WG/38 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581656157
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Grey, White
  • - Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 100 entries
  • - Caller ID Programmable hot keys
  • - Built-in display 4.06 cm (1.6")
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 16 h Standby time: 250 h
Long product name Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White :
The long product name of Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.6" display, Caller ID
More>>>
Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White:
The official description of Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique & desirable

With its sleek silhouette and high quality finishing, Philips Mira challenges conventional perceptions about telephone design. Timeless, unique and stylish, it’s an elegant piece of art for your home.

Outstanding design in high-quality execution
- Comfortable handset cans designed for longer calls
- Durable, glossy and fingerprint-resistant outer shell
- Charge handset either way around
- Calibrated keypad for smooth precision clicks
- Elegant and stylish appearance from every angle
- Smart cable management

Ultimate calling experience
- Easy to read, 4.1cm (1.6") 2-line graphical display
- Handset speakerphone allows you to talk handsfree
- Advanced sound testing and tuning for superb voice quality
- Save up to 100 favorite contacts in your phonebook

Eco-designed
- Zero power emission when ECO+ mode is activated

Short summary description Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White:
This short summary of the Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MIRA M5501WG/38, DECT telephone, Speakerphone, 100 entries, Caller ID, Grey, White

Long summary description Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White:
This is an auto-generated long summary of Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White based on the first three specs of the first five spec groups.

Philips MIRA M5501WG/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Grey, White

Performance
Type *
DECT telephone
Answering machine *
No
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
Design
Mounting type *
Desk
Product colour *
Grey, White
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Multi base capability
1
Multi handset capability
4
Call management
Caller ID *
Yes
Redial list capacity
20
Call list capacity phonebook
50
Management features
Clock with calendar
Yes
Programmable hot keys
Yes
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display diagonal
4.06 cm (1.6")
Backlight display
Yes
Display
Display number of lines
2 lines
Backlight colour
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.6 W
Weight & dimensions
Weight
483 g
Cable length
1.8 m
Package width
318 mm
Package depth
81 mm
Package height
95 mm
Package weight
641 g
Other features
Signal strength indication
Yes
Packaging tare weight
0.158 kg
Battery level indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Uk has collected 2 expert reviews for Philips MIRA M5501WG/38 telephone DECT telephone Caller ID Grey, White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%