location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD home theatre system LSBS8000/00S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD home theatre system LSBS8000/00S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LSBS8000/00S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895754477
Category:
Device used to attach a speaker to a wall.
Speaker Mounts Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:51:35
The date of the most recent change of this product data-sheet in Icecat.
Philips LSBS8000/00S user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips DVD home theatre system LSBS8000/00S :
The long product name of Philips DVD home theatre system LSBS8000/00S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

93 x 35 x 780 mm
More>>>
Philips DVD home theatre system LSBS8000/00S:
The official description of Philips DVD home theatre system LSBS8000/00S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These high quality brushed aluminium speaker stands complete the set-up of your Philips Home Entertainment System. Simply click the speakers on the stands and you're connected!

Short summary description Philips DVD home theatre system LSBS8000/00S:
This short summary of the Philips DVD home theatre system LSBS8000/00S data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD home theatre system LSBS8000/00S, Floor, Aluminium, Silver, LX3600D, LX7000SA, LX7100SA, LX8000SA, LX8200SA, LX700, 780 mm, 93 mm

Long summary description Philips DVD home theatre system LSBS8000/00S:
This is an auto-generated long summary of Philips DVD home theatre system LSBS8000/00S based on the first three specs of the first five spec groups.

Philips DVD home theatre system LSBS8000/00S. Placement: Floor, Material: Aluminium, Product colour: Silver. Height: 780 mm, Width: 93 mm, Depth: 35 mm. Quantity per pack: 2 pc(s)

Features
Placement *
Floor
Material
Aluminium
Product colour
Silver
Cable management
Yes
Compatibility
LX3600D, LX7000SA, LX7100SA, LX8000SA, LX8200SA, LX700
Weight & dimensions
Height
780 mm
Width
93 mm
Depth
35 mm
Footprint diameter (max)
22 cm
Packaging data
Quantity per pack
2 pc(s)
Country Distributor
Portugal 1 distributor(s)