Philips logo

Philips PowerLife Battery LR6PS12X/93

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11528
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife Battery LR6PS12X/93:

Philips PowerLife Battery LR6PS12X/93, Single-use battery, AA, Alkaline, 1.5 V, 12 pc(s), Multicolour

Long summary description Philips PowerLife Battery LR6PS12X/93:

Philips PowerLife Battery LR6PS12X/93. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Width: 83 mm, Depth: 120 mm, Height: 11 mm. Quantity per pack: 12 pc(s), Package width: 51 mm, Package depth: 15 mm. Battery form factor: Cylindrical, Chemical composition: Alkaline, Depth (imperial): 1.52 cm (0.6"). Master (outer) case tare weight: 720 g, Master (outer) case net weight: 11.3 kg, Master (outer) case gross weight: 12 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.