Philips logo

Philips PowerLife LR6PC12C AA Alkaline Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18010
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife LR6PC12C AA Alkaline Battery:

Philips PowerLife LR6PC12C AA Alkaline Battery, Single-use battery, Alkaline, 1.5 V, 12 pc(s), Cd (cadmium), Hg (mercury), Pb (lead), Multicolour

Long summary description Philips PowerLife LR6PC12C AA Alkaline Battery:

Philips PowerLife LR6PC12C AA Alkaline Battery. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Width: 50 mm, Depth: 173 mm, Height: 15 mm. Quantity per pack: 12 pc(s), Package type: Window box. Battery form factor: Cylindrical, Chemical composition: Alkaline, Depth (imperial): 2.54 cm (1"). Case or master carton quantity: 20 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.