Philips PowerLife Battery LR6PC12C/10, Single-use battery, AAA, Alkaline, 1.5 V, 5 year(s), Black
Philips PowerLife Battery LR6PC12C/10. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 99 mm, Depth: 173 mm, Height: 17 mm. Battery form factor: Cylindrical, Compatibility: AAA, LR03, AM4, 24A, MN2400. Case or master carton quantity: 20 pc(s)