Philips logo

Philips PowerLife LR6PB4C AA Alkaline Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51143
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife LR6PB4C AA Alkaline Battery:

Philips PowerLife LR6PB4C AA Alkaline Battery, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips PowerLife LR6PB4C AA Alkaline Battery:

Philips PowerLife LR6PB4C AA Alkaline Battery. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Width: 83 mm, Depth: 120 mm, Height: 15 mm. Quantity per pack: 4 pc(s), Package type: Blister. Battery form factor: Cylindrical, Chemical composition: Alkaline, Type: AA / LR6 Alkaline. Case or master carton quantity: 36 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.