Philips ExtremeLife Battery LR6-P2/12B, Single-use battery, AA, Alkaline, 1.5 V, 2 pc(s), 7 year(s)
Philips ExtremeLife Battery LR6-P2/12B. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Width: 83 mm, Depth: 120 mm, Height: 15 mm. Battery form factor: Cylindrical