Philips ExtremeLife Battery LR6-P12/12C, Single-use battery, AA, Alkaline, 1.5 V, 12 pc(s), 7 year(s)
Philips ExtremeLife Battery LR6-P12/12C. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Weight: 294 g. Battery form factor: Cylindrical, Dimensions (WxDxH): 15 x 171 x 100 mm. Case or master carton quantity: 20 pc(s)