Philips logo

Philips PowerLife Battery LR20PB2C/10

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34971
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips PowerLife Battery LR20PB2C/10:

Philips PowerLife Battery LR20PB2C/10, Single-use battery, Alkaline, 1.5 V, 2 pc(s), 83 mm, 120 mm

Long summary description Philips PowerLife Battery LR20PB2C/10:

Philips PowerLife Battery LR20PB2C/10. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Width: 83 mm, Depth: 120 mm, Height: 33 mm. Type: D / LR20

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.