Philips logo

Philips PowerLife Battery LR20PB2A/93

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15748
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife Battery LR20PB2A/93:

Philips PowerLife Battery LR20PB2A/93, Single-use battery, AA, Alkaline, 1.5 V, 2 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips PowerLife Battery LR20PB2A/93:

Philips PowerLife Battery LR20PB2A/93. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Width: 83 mm, Depth: 120 mm, Height: 33 mm. Quantity per pack: 2 pc(s), Package type: Blister. Battery form factor: Cylindrical, Chemical composition: Alkaline, Type: AA / LR6 Alkaline. Case or master carton quantity: 24 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.