location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerLife Battery LR20-P4/00S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerLife
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery LR20-P4/00S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LR20-P4/00S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500815903
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerLife Battery LR20-P4/00S
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - D
  • - Alkaline
Long product name Philips PowerLife Battery LR20-P4/00S :
The long product name of Philips PowerLife Battery LR20-P4/00S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLife, 1.5V, D / LR20 Alkaline
More>>>
Philips PowerLife Battery LR20-P4/00S:
The official description of Philips PowerLife Battery LR20-P4/00S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top Performance
- Alkaline batteries are 6x better than average Zinc Carbon
- Complete range which means a battery for every need
- The battery remains fresh for use for up to 5 years

Environmentally Responsible
- Philips Alkaline batteries contain 0% Cadmium, Mercury, Lead.

Philips Alkaline batteries contain 0% Cadmium, Mercury, Lead
These Philips batteries are guaranteed free from harmful heavy metals such as Cadmium, Mercury and Lead.

Alkaline batteries are 6 x better than average Zinc Carbon
Alkaline batteries are six times better than average Zinc Carbon batteries.

Complete range which means a battery for every need
Philips offers a complete portfolio consisting of the most frequently used batteries (AA, AAA, C, D, 9V) in different packaging variations in order to meet your needs.

The battery remains fresh for use for up to 5 years
Every battery suffers from energy loss when not in use. We guarantee that the battery contains at least 80% of its initial energy within the best before date.

Short summary description Philips PowerLife Battery LR20-P4/00S:
This short summary of the Philips PowerLife Battery LR20-P4/00S data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerLife Battery LR20-P4/00S, Single-use battery, D, Alkaline, 1.5 V, Cd (cadmium), Hg (mercury), Pb (lead), 61 mm

Long summary description Philips PowerLife Battery LR20-P4/00S:
This is an auto-generated long summary of Philips PowerLife Battery LR20-P4/00S based on the first three specs of the first five spec groups.

Philips PowerLife Battery LR20-P4/00S. Battery type: Single-use battery, Battery size(s): D, Battery technology: Alkaline. Width: 61 mm, Depth: 133 mm, Height: 33 mm. Package type: Foil bag. Battery form factor: Cylindrical. Case or master carton quantity: 6 pc(s)

Shelf life up to 5 years

Every battery suffers from energy loss when not in use. We guarantee that the battery contains at least 80% of its initial energy within the best before date.

Complete range

Philips offers a complete portfolio consisting of the most frequently used batteries (AA, AAA, C, D, 9V) in different packaging variations in order to meet your needs.

Cadmium, Mercury and Lead-free

These Philips batteries are guaranteed free from harmful heavy metals such as Cadmium, Mercury and Lead.

Alkaline outperforms ZnC

Alkaline batteries are six times better than average Zinc Carbon batteries.

Battery
Battery type *
Single-use battery
Battery size(s) *
D
Battery technology *
Alkaline
Battery voltage *
1.5 V
Heavy metals free
Cd (cadmium), Hg (mercury), Pb (lead)
Weight & dimensions
Width
61 mm
Depth
133 mm
Height
33 mm
Weight
566 g
Packaging data
Package type
Foil bag
Logistics data
Case or master carton quantity
6 pc(s)
Other features
Battery form factor
Cylindrical
Height (cm) outer carton
6.6 cm
Length (cm) outer carton
21 cm
Packaging material
Carton, PET
Width (cm) outer carton
15 cm