Philips PowerLife Battery LR14PB2C/10, Single-use battery, Alkaline, 1.5 V, 83 mm, 120 mm, 25 mm
Philips PowerLife Battery LR14PB2C/10. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Width: 83 mm, Depth: 120 mm, Height: 25 mm. Type: C / LR14