Philips logo

Philips PowerLife LR03PC24C AAA Alkaline Battery

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12167
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife LR03PC24C AAA Alkaline Battery:

Philips PowerLife LR03PC24C AAA Alkaline Battery, Single-use battery, AAA, Alkaline, 1.5 V, 24 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips PowerLife LR03PC24C AAA Alkaline Battery:

Philips PowerLife LR03PC24C AAA Alkaline Battery. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 99 mm, Depth: 173 mm, Height: 17 mm. Quantity per pack: 24 pc(s), Package type: Window box. Battery form factor: Cylindrical, Chemical composition: Alkaline, Type: AAA / LR03 Alkaline. Case or master carton quantity: 20 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.