Philips logo

Philips PowerLife Battery LR03PC12A/10

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16043
Info modified on:
14 Mar 2024, 17:43:30
Short summary description Philips PowerLife Battery LR03PC12A/10:

Philips PowerLife Battery LR03PC12A/10, Single-use battery, AAA, Alkaline, 1.5 V, 12 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips PowerLife Battery LR03PC12A/10:

Philips PowerLife Battery LR03PC12A/10. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 99 mm, Depth: 173 mm, Height: 17 mm. Package type: Window box. Battery form factor: Cylindrical, Chemical composition: Alkaline, Type: AAA / LR03 Alkaline. Case or master carton quantity: 20 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.