Philips logo

Philips PowerLife Battery LR03PB12A/93

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21204
Info modified on:
14 Jan 2025, 15:17:42
Short summary description Philips PowerLife Battery LR03PB12A/93:

Philips PowerLife Battery LR03PB12A/93, Single-use battery, AAA, Alkaline, 1.5 V, 12 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips PowerLife Battery LR03PB12A/93:

Philips PowerLife Battery LR03PB12A/93. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 83 mm, Depth: 120 mm, Height: 11 mm. Quantity per pack: 12 pc(s). Battery form factor: Cylindrical, Chemical composition: Alkaline, Type: http://download.p4c.philips.com/files/l/lr03pb12a_93/lr03pb12a_93_pss_.pdf. Case or master carton quantity: 12 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.