location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Pocket Memo dictation and transcription set LFH9399/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket Memo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dictation and transcription set LFH9399/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH9399/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585193444 show
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:40:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Pocket Memo dictation and transcription set LFH9399/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Push-button operation
Long product name Philips Pocket Memo dictation and transcription set LFH9399/00 :
The long product name of Philips Pocket Memo dictation and transcription set LFH9399/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.7'' LCD, 349h, 220mW, USB 2.0, SD, SDHC, Silver, Black
More>>>
Philips Pocket Memo dictation and transcription set LFH9399/00:
The official description of Philips Pocket Memo dictation and transcription set LFH9399/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more done in less time with digital dictation and transcription
The Philips dictation and transcription set combines ergonomically designed hardware and user-friendly software. Creating high-quality dictation files and transferring them to your typist has never been this easy.

Professional recording solution
- Professional editing via push-button operation
- Exchangeable memory card for unlimited recording
- High-quality built-in microphone for excellent sound quality
- High recording quality in DSS and MP3 format
- Lightweight metal body for convenient working
- Direct charging via USB for economical recording

Professional transcription solution
- SpeechExec workflow software for easy data management
- Ergonomic foot pedal for convenient playback control
- Lightweight stereo headphones for enhanced wearing comfort
- Priority setting for getting urgent jobs processed first
- Automatic file download via USB for quick transcription

Short summary description Philips Pocket Memo dictation and transcription set LFH9399/00:
This short summary of the Philips Pocket Memo dictation and transcription set LFH9399/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Pocket Memo dictation and transcription set LFH9399/00, 349 h, High Quality (HQ), Standard Play (SP), Extra High Quality (XHQ), 349 h, 72 h, LCD, 4.32 cm (1.7")

Long summary description Philips Pocket Memo dictation and transcription set LFH9399/00:
This is an auto-generated long summary of Philips Pocket Memo dictation and transcription set LFH9399/00 based on the first three specs of the first five spec groups.

Philips Pocket Memo dictation and transcription set LFH9399/00. Maximum recording time: 349 h, Recording modes: High Quality (HQ), Standard Play (SP), Extra High Quality (XHQ), SP mode recording time: 349 h. Display type: LCD, Display diagonal: 4.32 cm (1.7"), Backlight colour: White. Output power: 200 mW, Loudspeaker diameter: 3 cm. Interface: USB. Compatible battery sizes: AAA, Battery life (max): 23 h

Exchangeable memory card
Exchangeable memory card

Virtually unlimited recording capacity thanks to an exchangeable memory card.

DSS and MP3 recording
DSS and MP3 recording

The DSS format was developed for use in digital voice recorders, allowing a high compression ratio with little loss of quality. The DSS format also allows you to store additional information in the file header, which facilitates the organisation and the transcription of dictation files. The MP3 format is the common audio format for consumer audio storage, as well as a de facto standard encoding for the transfer and playback of music on digital audio players.

High-quality microphone
High-quality microphone

The high-quality microphone delivers increased recording sensitivity and excellent sound quality.

Lightweight metal body
Lightweight metal body

The ergonomically shaped lightweight metal body is ideal for convenient working over longer periods of time.

Professional editing functions
Professional editing functions

Easy and fast file editing (insert, overwrite, append) via convenient push-button operation.

Direct charging via USB
Direct charging via USB

Help protect the environment by simply recharging the batteries of your device using USB instead of buying new batteries.

Automatic download via USB
Automatic download via USB

When plugged in, the Pocket Memo dictation recorder automatically downloads your audio files directly onto the computer.

Priority setting
Priority setting

With the included priority setting option, urgent recordings get processed first.

Ergonomic foot pedal
Ergonomic foot pedal

Slim, ergonomic design guarantees hands-free control of all playback functions with minimal physical strain.

Professional headphones
Professional headphones

Lightweight under-the-chin-style stereo headphones designed to deliver excellent sound quality, with soft ear cushions for enhanced wearing comfort.

SpeechExec workflow software
SpeechExec workflow software

SpeechExec sends your recordings to your assistant for transcription and allows you to monitor the status of your work.

Audio
Recording modes *
High Quality (HQ), Standard Play (SP), Extra High Quality (XHQ)
Built-in microphone
Yes
Maximum recording time *
349 h
SP mode recording time
349 h
HQ mode recording time
72 h
Display
Display type
LCD
Display diagonal
4.32 cm (1.7")
Backlight
Yes
Backlight colour
White
Loudspeakers
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Output power
200 mW
Loudspeaker diameter
3 cm
Ports & interfaces
Interface *
USB
Microphone in
Yes
Headphone out
1
Battery
Compatible battery sizes
AAA
Battery life (max)
23 h
Number of batteries supported
2
Storage
Media types supported *
Flash card
Compatible memory cards
SD, SDHC
Technical details
Product colour *
Black, Silver
Connection to PC
Yes
Voice activation
Yes
Lead-free soldered product
Yes
Mass storage class compliant
Yes
Compliance certificates
RoHS
Weight & dimensions
Width
195 mm
Depth
35 mm
Height
130 mm
Weight *
660 g
System requirements
Minimum RAM
1024 MB
Minimum storage drive space
100 MB
Minimum processor
Pentium IV 1GHz
Packaging content
Batteries included
Yes
Quick start guide
Yes
Other features
Compatible operating systems
Windows 7 (32/64-bit)/Vista (32/64-bit)/XP (32-bit)
Bit rate
13.5, 27, 64, 128 kbps