location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Telephone pickup microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Telephone pickup microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH9162/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0378499841092 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 12:27:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips LFH9162/00 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Telephone pickup microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Retractable cord
  • - Plug-and-play installation
  • - Super-sensitive microphone
  • - Comfortable in-ear experience
  • - Plug-in power
  • - Suitable for all telephones
Long product name Philips Telephone pickup microphone :
The long product name of Philips Telephone pickup microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm, 50 - 20000Hz, 1.1m
More>>>
Philips Telephone pickup microphone:
The official description of Philips Telephone pickup microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Telephone Pickup Microphone allows telephone conversations to be recorded easily. Just plug it into your voice recorder and put the earpiece into your ear. The Telephone Pickup Microphone captures both sides of the conversation.

Easy handling with retractable cord

The practical retractable cord makes handling the pickup microphone a pleasure.

Simple plug-and-play installation

Convenient and simple plug-and-play installation.

Super-sensitive microphone

The Super-sensitive microphone captures every spoken word in outstanding quality.

Comfortable in-ear experience

The handy pickup microphone comes with soft and ergonomically shaped earplugs for an optimal user experience.

Plug-in power system requires no batteries

No batteries required. Just plug in and use instantly.

Suitable for all telephones

The Telephone Pickup Microphone is suitable for all telephones including mobile phones, home phones or pay phones and therefore allows you to record all your important conversations without an adapter.

Short summary description Philips Telephone pickup microphone:
This short summary of the Philips Telephone pickup microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Telephone pickup microphone, Wired, Calls/Music, Headset, Black, Silver

Long summary description Philips Telephone pickup microphone:
This is an auto-generated long summary of Philips Telephone pickup microphone based on the first three specs of the first five spec groups.

Philips Telephone pickup microphone. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product colour: Black, Silver

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Packaging content
Pouch
Yes
Logistics data
Harmonized System (HS) code
85183000
Other features
Lead-free soldered product
Yes
Frequency range
50 - 20000 Hz
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)