Philips logo

Philips Voice Tracer 7670

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103308
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips Voice Tracer 7670:

Voice Tracer 7670

Philips Voice Tracer 7670:

The Philips Digital Voice Tracer 7670 is a digital notepad you can connect to your PC. You can transfer your notes directly to your computer with a USB cable – and then e-mail them.

Key benefits
- Holds up to 16 hours of recorded speech
- Easy organization of recordings with 4 folders
- Voice activation
- Backlit LCD makes the display easy to read even in poor lighting conditions
- Transport lock prevents unintentional operation
- Option to download recordings straight to a PC (30 minutes of recorded data in 2 seconds)

Package Content
- Digital Voice Tracer 7670
- AAA Batteries
- Wrist Strap
- Headset Microphone
- Download Cable - USB
- Download Software CD

Short summary description Philips Voice Tracer 7670:

Philips Voice Tracer 7670, 16 h, 500 - 3500 Hz, 32 MB, LCD, 22 x 16 mm, Mini-USB B

Long summary description Philips Voice Tracer 7670:

Philips Voice Tracer 7670. Maximum recording time: 16 h, Frequency range: 500 - 3500 Hz. Internal memory: 32 MB. Display type: LCD, Display size (HxV): 22 x 16 mm. USB connector type: Mini-USB B. Recording battery life: 10 h

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.