location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digitale Voice Tracer 7600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digitale Voice Tracer 7600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH7600/00
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Digitale Voice Tracer 7600 :
The long product name of Philips Digitale Voice Tracer 7600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voice Tracer 7600
More>>>
Philips Digitale Voice Tracer 7600:
The official description of Philips Digitale Voice Tracer 7600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture your ideas

With the Philips Digital Voice Tracer 7600 you have a handy companion that remembers everything you tell it. Capture fresh ideas quickly and easily as voice memos, safe in the knowledge that your digital second memory won't let you down.

Key benefits

Holds up to 4 hours of recorded speech
Easy organization of recordings with 4 folders
Voice Activation
Transport Lock prevents unintentional operation

Package Content

Digital Voice Tracer 7600
AAA Batteries

Technical Data

Size: 110 x 33 x 19 mm
Weight excl. batteries: 50 grams
Integrated flash memory: 8 MB
Frequency response: 500 - 3,500 Hz
LCD size: 22 mm x 16 mm
Microphone socket
Earphone socket

Short summary description Philips Digitale Voice Tracer 7600:
This short summary of the Philips Digitale Voice Tracer 7600 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digitale Voice Tracer 7600, 4 h, 500 - 3.500 Hz, 8 MB, LCD, 50 g, 110 x 33 x 19 mm

Long summary description Philips Digitale Voice Tracer 7600:
This is an auto-generated long summary of Philips Digitale Voice Tracer 7600 based on the first three specs of the first five spec groups.

Philips Digitale Voice Tracer 7600. Maximum recording time: 4 h, Frequency range: 500 - 3.500 Hz. Internal memory: 8 MB. Display type: LCD. Weight: 50 g. Dimensions (WxDxH): 110 x 33 x 19 mm, Battery type: AAA

Audio
Maximum recording time *
4 h
Frequency range
500 - 3.500 Hz
Memory
Internal memory
8 MB
Display
Display type
LCD
Weight & dimensions
Weight *
50 g
Other features
Dimensions (WxDxH)
110 x 33 x 19 mm
Battery type
AAA