location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Media player typing set LFH2370/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Media player typing set LFH2370/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH2370/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037849990285 show
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:08:42
The date of the most recent change of this product data-sheet in Icecat.
Philips LFH2370/00 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Media player typing set LFH2370/00 :
The long product name of Philips Media player typing set LFH2370/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18–20.000 Hz, 32 Ohm, 100 mW, 96 dB, 3.5 mm stereo, USB plug
More>>>
Philips Media player typing set LFH2370/00:
The official description of Philips Media player typing set LFH2370/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficiency in typing
Type fast, win time

The Media player typing set includes all you need to efficiently write down your recordings. It is the perfect complement to the Voice Tracer. Control the playback of voice files in the media player simply with your thumbs.

Easy and intuitive experience
- A perfect companion for your mobile recorder
- Control play, stop, forward and rewind with your thumbs
- Type your recordings with the hand control and the headphone
- Ultra-lightweight headphones designed for extended use
Designed around you
- Easy installation
- Ergonomic set for convenient working
- Keep your hands on the keyboard while typing

Short summary description Philips Media player typing set LFH2370/00:
This short summary of the Philips Media player typing set LFH2370/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Media player typing set LFH2370/00, High Quality (HQ), 32 Ω, 18 - 20000 Hz, 3 cm, Mylar, USB

Long summary description Philips Media player typing set LFH2370/00:
This is an auto-generated long summary of Philips Media player typing set LFH2370/00 based on the first three specs of the first five spec groups.

Philips Media player typing set LFH2370/00. Recording modes: High Quality (HQ), Impedance: 32 Ω, Frequency range: 18 - 20000 Hz. Loudspeaker diameter: 3 cm, Diaphragm material: Mylar. Interface: USB. Certification: 2002/95/EC . Weight: 179 g, Width: 43 mm, Depth: 153 mm

Audio
Recording modes *
High Quality (HQ)
Impedance
32 Ω
Frequency range
18 - 20000 Hz
Loudspeakers
Built-in speaker(s) *
Yes
Loudspeaker diameter
3 cm
Diaphragm material
Mylar
Ports & interfaces
Interface *
USB
Radio
FM radio *
No
Technical details
Product colour *
Black
Acoustic system
open
Cable connection
symmetric, two parallel
Connector(s)
3.5 mm, stereo
Technical details
Headphone sensitivity
96 dB
Magnet type
Ferrite
Maximum input power
100 W
Compliance certificates
RoHS
Certificates
Certification
2002/95/EC
Weight & dimensions
Width
43 mm
Depth
153 mm
Height
23 mm
Weight *
179 g
Packaging content
Manual
Yes
Other features
Minimum system requirements
- Sound card - Free USB port - CD-ROM drive
Compatible operating systems
Mac OS X 10.6, Windows 7/Vista/XP