Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Voice Tracer LFH0655/00 Internal memory dictaphone

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Voice Tracer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LFH0655/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH0655/00
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
00609585213388
Category
Small devices which records audio (normally speech) and can play it back at a later time.
dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Oct 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 78055
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-10-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Jan 2018 20:45:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Voice Tracer LFH0655/00 Internal memory dictaphone :
The short editorial description of Philips Voice Tracer LFH0655/00 Internal memory dictaphone

Digital recorder with ClearVoice Stereo recording
More>>>

Philips Voice Tracer LFH0655/00 Internal memory dictaphone:
The official marketing text of Philips Voice Tracer LFH0655/00 Internal memory dictaphone as supplied by the manufacturer
Remember what we said
With ClearVoice for crystal-clear playback

The Voice Tracer digital recorder is ideal for capturing conversations - the audio quality is outstanding even in loud environments. On top of that, it also lets you charge your device via USB anywhere you want.

Superior audio quality
- Low-noise microphone for utmost speech clarity
- Record in the popular MP3 or PCM format
- ClearVoice for clear and vivid voice playback

Easy and intuitive experience
- Rapidly transfer recordings and data via USB 2.0
- Index function for finding relevant passages easily
- Large, easy-to-read backlit display
- Voice volume indicator for clear volume feedback
- Plug and play in Windows, Mac OS and Linux

Designed around you
- Comfortable hands-free clip-on microphone included
- Enjoy MP3 and WMA music playback
- Recharge the batteries via USB
- USB powered recording for sparing battery power
Short summary description Philips Voice Tracer LFH0655/00 Internal memory dictaphone:
This short summary of the Philips Voice Tracer LFH0655/00 Internal memory dictaphone data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Voice Tracer LFH0655/00, 352 h, High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Super High Quality (SHQ), Super..., 60 dB, 4096 MB, LCD, USB
Long summary description Philips Voice Tracer LFH0655/00 Internal memory dictaphone :

Philips LFH0655/00, Voice Tracer. Maximum recording time: 352 h, Recording modes: High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Super High Quality (SHQ), Super..., Signal-to-Noise Ratio (SNR): 60 dB. Internal memory: 4096 MB. Display type: LCD. Interface: USB. Recording battery life: 19 h

This is an auto-generated long summary of Philips Voice Tracer LFH0655/00 Internal memory dictaphone based on the first three specs of the first five spec groups.
Audio
Maximum recording time *
The longest time that can be recorded by the device.
352 h
Recording modes *
The different ways in which this device can record.
High Quality (HQ), Long Play (LP), Pulse-code modulation (PCM), Super High Quality (SHQ), Super Long Play (SLP), Standard Play (SP)
Built-in microphone
Microphone that is found inside the product.
Yes
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
60 dB
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4096 MB
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Backlight
Product has a built-in light source for its illuminating.
Yes
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Microphone in
The socket where a microphone is connected to the device.
Yes
Storage
Media types supported *
The types of media which can be used with this product.
Internal memory
Battery
Recording battery life
19 h
Number of batteries supported
The number of batteries that can be used with the product.
1
Technical details
Voice activation
Yes
USB mass storage
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
44 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
38 x 16.4 x 105 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Minimum system requirements
Linux, Mac OS X, Windows 7/Vista/XP/2000
Bit rate
8, 16, 32, 64, 48, 96, 64, 128, 192, 256, 705, 1411
Packaging content
Batteries included
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Brand Image Product code Product Stock Price from
Philips Media player typing set LFH2370/00 Philips Media player typing set LFH2370/00
(show image)
LFH2370/00 Media player typing set LFH2370/00  — 
X