location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Pocket Memo 588

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Memo 588
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH0588/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6095859064260
Category:
Device which can play audio tape-cassettes.
Cassette Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Pocket Memo 588 :
The long product name of Philips Pocket Memo 588. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket Memo 588
More>>>
Philips Pocket Memo 588:
The official description of Philips Pocket Memo 588 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything
in its turn


Easy prioritization is the strength of the Pocket Memo 588. The index tone allows you to mark individual documents, set their priority and identify them easily during editing and transcription.



Key benefits

LCD tape counter displays recording time elapsed
Battery consumption indicator shows available battery power
Priority index tone indicates urgent documents
End-of-letter index tone indicates the start of each document and number of recordings
Sensitivity switch for conference or close-range recording
Voice activated recording for hands-free dictation

Package Content

Pocket Memo 588
30-minute Mini Cassette 005
2x AAA Batteries
Luxury Pouch
Belt Clip
Wrist Strap

Technical Data

Weight: 110 grams
Dimensions: 123 x 58 x 25 mm
Acoustic frequency response: 400 - 4,000 Hz
Output power: > 100 mW
Earphones socket
Microphone socket
Power Supply socket

Short summary description Philips Pocket Memo 588:
This short summary of the Philips Pocket Memo 588 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Pocket Memo 588

Long summary description Philips Pocket Memo 588:
This is an auto-generated long summary of Philips Pocket Memo 588 based on the first three specs of the first five spec groups.

Philips Pocket Memo 588

Brand Image Product code Product Stock Price from
Aiwa

Aiwa HS-RM539 stylish personal stereo with digital tuner
(show image)
HSRM539 HS-RM539 stylish personal stereo with digital tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM536 personal stereo with digital tuner
(show image)
HSRM536 HS-RM536 personal stereo with digital tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-PM216 personal stereo with anti-rolling mechanism White
(show image)
HSPM216 HS-PM216 personal stereo with anti-rolling mechanism 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HSRM425 cassette player Grey
(show image)
HSRM425 HSRM425 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa CASSETTE HS-PM 183
(show image)
HSPM183 CASSETTE HS-PM 183 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM436 stylish personal stereo with digital tuner and jog-key operation
(show image)
HSRM436 HS-RM436 stylish personal stereo with digital tuner and jog-key operation 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa HS-RM186 personal stereo with tuner
(show image)
HSRM186 HS-RM186 personal stereo with tuner 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa RADIO/CASSETTE RM-P 306
(show image)
RMP306 RADIO/CASSETTE RM-P 306 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa RADIO/CASSETTE RM 230
(show image)
RM230 RADIO/CASSETTE RM 230 0.00
(excl. VAT)
0 (incl. VAT)