Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8W (60W), Clear energy-saving lamp E27 A+

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8W (60W), Clear
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED60CL
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2390
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 07 Mar 2019 12:01:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8W (60W), Clear energy-saving lamp E27 A+ :
  • - 8 W (60 W)
  • - E27
  • - Warm white
  • - Clear
Long product name Philips 8W (60W), Clear energy-saving lamp E27 A+ :
The short editorial description of Philips 8W (60W), Clear energy-saving lamp E27 A+

220-240V, 50/60Hz, 8W (60W), E27, 15000h, LED
More>>>
Philips 8W (60W), Clear energy-saving lamp E27 A+:
The official marketing text of Philips 8W (60W), Clear energy-saving lamp E27 A+ as supplied by the manufacturer

This clear bulb represents elegance, style, exclusiveness and beauty. It illuminates with sparkling clear light that is best matched with your contemporary interior. Add warmth and nostalgia to living areas.

Create a warm atmosphere
- True incandescent-like warm white light (2700 K)

Pure and elegant design
- Perfect fit and high quality finishing

Instant brightness
- Instant light when switched on

Save on energy
- Saves up to 80% energy

Objects are seen in their true, natural colors
- High color rendering (CRI > 80) for vivid colors.

Short summary description Philips 8W (60W), Clear energy-saving lamp E27 A+:
This short summary of the Philips 8W (60W), Clear energy-saving lamp E27 A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8W (60W), Clear, 8 W, 60 W, E27, A+, 806 lm, 15000 h

Long summary description Philips 8W (60W), Clear energy-saving lamp E27 A+:
This is an auto-generated long summary of Philips 8W (60W), Clear energy-saving lamp E27 A+ based on the first three specs of the first five spec groups.

Philips 8W (60W), Clear. Bulb power: 8 W, Equivalent bulb power: 60 W, Fitting/cap type: E27. Energy efficiency class: A+. Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Color Rendering Index (CRI): 80, Power factor: 0.5

Performance
Bulb shape *
A-Shape
Luminous flux *
806 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
60 W
Light colour *
Warm white
Finish type
Clear
Color Rendering Index (CRI)
80
Power factor
0.5
Lumen maintenance factor
0.7%
Bulb power *
8 W
Fitting/cap type *
E27
Power
Energy efficiency class *
A+
Power
Bulb current
75 mA
AC input voltage
220-240 V
AC input frequency
50-60 Hz
Energy consumption (1000 hours)
8 kWh
Packaging data
Package type
Blister
Technical details
Quantity
1
Start-up time
0.5 s
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Colour
Product colour
Transparent