Philips logo

Philips LC3142/40 data projector 1500 ANSI lumens

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81239
Info modified on:
18 Jul 2019, 20:43:09
Short summary description Philips LC3142/40 data projector 1500 ANSI lumens:

Philips LC3142/40, 1500 ANSI lumens, 300:1, 17.8 - 162.6 mm (0.7 - 6.4"), 1.1 - 10 m, SECAM, NTSC 4.43, NTSC 3.58, 210 W

Long summary description Philips LC3142/40 data projector 1500 ANSI lumens:

Philips LC3142/40. Projector brightness: 1500 ANSI lumens, Contrast ratio (typical): 300:1, Screen size compatibility: 17.8 - 162.6 mm (0.7 - 6.4"). Analog signal format system: SECAM, NTSC 4.43, NTSC 3.58. Power consumption (typical): 210 W. Weight: 3.7 kg. Bandwidth: 0.140 GHz, Dimensions (WxDxH): 235 x 335 x 108 mm, Compatibility: Microsoft Windows 95, Microsoft Windows XP, Microsoft Windows 98/ME/2000

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.