location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-RW DVD 10xRW32xW40xR 12xDVD USB ext
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JR32RWDV/00
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 16:08:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive :
The long product name of Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD-RW DVD/10xRW32xW40xR 12xDVD, USB, ext, MP3 playback, remote ctrl
More>>>
Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive:
The official description of Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips JR32RWDV is an external DVD player, CD ReWriter/DVD-ROM, and Audio MP3/CD player. This smart, mobile, multipurpose solution is the first "all-in-one" device that converges your Home and PC environments. Play DVD Videos on your TV and create a home cinema by connecting your JackRabbit to a Dolby Surround decoder and have the full digital sound experience. Share your photos (JPG) with your family and friends via TV. Play your audio and audio MP3 CDs, listening via your headphones, or connect the JackRabbit to your audio equipment. EasyWrite, the new standard for writing to CD-RW discs, is compliant with Mount Rainier. CD-RW drives with EasyWrite "on board" combine the simplicity of a floppy disk, large storage capacity of CD, and robustness towards dirt and scratches on CDs. This ultimate floppy replacement offers considerable added value in business and home PCs. Compile your MP3, audio tracks and Video clips to CD in no time. Create regular CDs from MP3 files. Safeguard your important files for decades. CDs are most reliable and compatible storage media available for archiving and backup. It's safe, simple and fast. One push on the Blue Button upgrades your drive with the latest firmware, leads you directly to the Internet for support or automatically launches your favorite application. Seamless Link protects against the consequences of buffer underrun errors by automatically monitoring the drive's buffer memory, saving time and money. Thermo-Balanced Writing strategy analyzes the quality of the recording media and adapts the writing strategy to prevent errors. The result is the fastest recording speed possible.

Short summary description Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive:
This short summary of the Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext, USB 2.0, 2 MB, 32x, 10x, 40x, 8 - 80%

Long summary description Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive:
This is an auto-generated long summary of Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext optical disc drive based on the first three specs of the first five spec groups.

Philips CD-RW DVD 10xRW32xW40xR 12xDVD USB ext. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 32x, CD rewrite speed: 10x. CD read speed: 40x. Dimensions (WxDxH): 130 x 174 x 34 mm

Design
Internal *
No
Performance
Interface *
USB 2.0
Drive device, buffer size
2 MB
Writing speed
CD write speed *
32x
CD rewrite speed
10x
Reading speed
CD read speed *
40x
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Dimensions (WxDxH)
130 x 174 x 34 mm