location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Design collection Cordless phone with answering machine ID5551B/23

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Design collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine ID5551B/23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ID5551B/23 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581433963
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Design collection Cordless phone with answering machine ID5551B/23
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Answering machine
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - FSTN Built-in display
  • - DC-in jack
  • - 500 mAh Talk time: 10 h Standby time: 130 h
Long product name Philips Design collection Cordless phone with answering machine ID5551B/23 :
The long product name of Philips Design collection Cordless phone with answering machine ID5551B/23. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ID5551B Slim line - FSTN, Polyphonic, 10h, Black
More>>>
Philips Design collection Cordless phone with answering machine ID5551B/23:
The official description of Philips Design collection Cordless phone with answering machine ID5551B/23 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design collection
When beauty is the call, the ID555 is the answer. This "Design collection" phone is made
to delight senses with its elegant slim lines and a pure sound to match. The ID555 is the
perfect addition to the most exclusive home interior.

Exclusive design
- Stylish black glossy finish
- Extra slim design

Never miss a call
- Digital answering machine
- 30-minute recording time
- Message-counter on Base

Pure convenience
- Bright blue illuminated display & keypad
- 200-name phonebook
- Speakerphone - Talk handsfree

Eco-designed
- Very low energy consumption
- Automatic reduction of the emitted power

Short summary description Philips Design collection Cordless phone with answering machine ID5551B/23:
This short summary of the Philips Design collection Cordless phone with answering machine ID5551B/23 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Design collection Cordless phone with answering machine ID5551B/23, DECT telephone, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips Design collection Cordless phone with answering machine ID5551B/23:
This is an auto-generated long summary of Philips Design collection Cordless phone with answering machine ID5551B/23 based on the first three specs of the first five spec groups.

Philips Design collection Cordless phone with answering machine ID5551B/23. Type: DECT telephone. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Product colour: Black

Performance
Recording time
30 min
Type *
DECT telephone
Answering machine *
Yes
Ringer type
Polyphonic
Design
Mounting type *
Desk
Product colour *
Black
Backlight buttons
Yes
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Dialing
Tone/Pulse
Message counter on base
Yes
Call management
Caller ID *
Yes
Redial list capacity
10
Conference call
Yes
Call log entries
50
Call waiting
Yes
Explicit call transfer
Yes
Management features
Alarm clock
Yes
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
FSTN
Display number of lines
5 lines
Backlight colour
Blue
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
DC-in jack
Yes
Power
Battery type
Ricaricabile
Number of batteries supported
1
Battery capacity
500 mAh
Talk time
10 h
Standby time
130 h
Power supply type
AC 220-240V - 50Hz
Weight & dimensions
Base dimensions
128 x 69 x 85 mm
Handset dimensions (WxDxH)
144 x 43 x 14.5 mm
Other features
Mac compatibility
No
Compatibility
GAP
Base station keys
Answering machine keys, Paging key