Philips logo

Philips Sonicare DiamondClean HX9382/36 electric toothbrush Adult Sonic toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88098
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Philips Sonicare DiamondClean HX9382/36 electric toothbrush Adult Sonic toothbrush Black:

Sonicare DiamondClean, 110-220 V, Lithium ION, 5 modes, 2 brush heads

Philips Sonicare DiamondClean HX9382/36 electric toothbrush Adult Sonic toothbrush Black:

Only Philips Sonicare DiamondClean provides the performance your patients need and the features they want. DiamondClean removes up to 10x more plaque than a manual brush and eliminates surface stains to whiten smiles in just one week.

Provides a superior clean
- DiamondClean toothbrush head for Sonicare's best whitening
- AdaptiveClean brush head
- New Deep Clean: Effortlessly tackle trouble spots
- Philips Sonicare toothbrush technology

Guides you to follow dental recommendations
- 5 modes: Clean, White, Sensitive, Gum Care, Deep Clean

Designed around you
- Illuminated display
- Three-week battery life
- Dual charging system.

Short summary description Philips Sonicare DiamondClean HX9382/36 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9382/36, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Black, 31000 movements per minute, Black

Long summary description Philips Sonicare DiamondClean HX9382/36 electric toothbrush Adult Sonic toothbrush Black:

Philips Sonicare DiamondClean HX9382/36. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.