location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX9372/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9372/04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0692341075023 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 02:57:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HX9372/04 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 modes
  • - 2 brush heads
  • - Glass charger, travel case
  • - USB travel charger
Warranty: 2 years
Long product name Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04 :
The long product name of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 5 modes, 2 brush heads, Glass charger, travel case, Limited amethyst edition
More>>>
Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04:
The official description of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whiter, healthier teeth for life
Best Sonicare whitening electric toothbrush
Sonicare's best whitening in our most elegant Philips Sonicare electric toothbrush. Switch to Sonicare.

Proven to improve oral health
- Removes up to 7X more plaque than a manual toothbrush
- Improves gum health in only two weeks
- Whitens teeth more than 2x better than a manual toothbrush
- Philips Sonicare toothbrush helps whiten teeth
- Sensitive Mode: Gentle teeth and gum cleaning

Provides a superior clean
- DiamondClean toothbrush head for Sonicare's best whitening
- Sonicare dynamic cleaning action drives fluid between teeth

Designed around you
- Dual Charging System: Charging glass and travel case

Guides you to follow dental recommendations
- Two-minute timer helps ensure recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Short summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04:
This short summary of the Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04, Adult, Sonic toothbrush, Polishing, Whitening, Black, Blue, 62000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04:
This is an auto-generated long summary of Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04 based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Polishing, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscillations)
62000 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
5
Teeth brushing modes *
Polishing, Whitening
Product colour *
Black, Blue
Display included
Yes
Display type
LED
Backlight display
No
Handle(s) features
Ergonomic
Indication light
Yes
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable
Yes
AC input voltage
110-220  V
AC input frequency
110-220 V
Battery low indication
Yes
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-12-28 03:04:03
Uk has collected 2 expert reviews for Philips Sonicare DiamondClean Sonic electric toothbrush HX9372/04 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)