location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HX9309 Adult Sonic toothbrush Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9309
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9309/08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103796091
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips HX9309 Adult Sonic toothbrush Purple:
This short summary of the Philips HX9309 Adult Sonic toothbrush Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HX9309, Adult, Sonic toothbrush, 31000 movements per minute, Purple, 2 min, Purple

Long summary description Philips HX9309 Adult Sonic toothbrush Purple:
This is an auto-generated long summary of Philips HX9309 Adult Sonic toothbrush Purple based on the first three specs of the first five spec groups.

Philips HX9309. Purpose: Adult, Toothbrush type: Sonic toothbrush, Toothbrush frequency (pulsations): 31000 movements per minute. Power source: Battery, Battery type: Built-in battery, Input voltage: 100 - 240 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
5
Toothbrush frequency (pulsations) *
31000 movements per minute
Product colour *
Purple
Handle colour
Purple
Irrigator
No
Power
Power source *
Battery
Battery type *
Built-in battery
Input voltage
100 - 240 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Hard travel case
Yes
Charger
Yes
Technical details
Suitable for
Adult
Number of nozzles
2