location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HX8392/45 electric flosser Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8392/45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8392/45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103844914
Category:
Electric devices used to remove food and dental plaque from teeth.
Electric Flossers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX8392/45 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HX8392/45 electric flosser Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - w/ 1 nozzle & 1 brush head
  • - w/ Gum health toothbrush
Long product name Philips Sonicare HX8392/45 electric flosser Grey, White :
The long product name of Philips Sonicare HX8392/45 electric flosser Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare AirFloss Pro/Ultra - Interdental cleaner
More>>>
Philips Sonicare HX8392/45 electric flosser Grey, White:
The official description of Philips Sonicare HX8392/45 electric flosser Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For those who don’t floss consistently, AirFloss Pro/Ultra is the easiest way to effectively clean between teeth. AirFloss Pro/Ultra can be used with mouthwash or water and is clinically proven as effective as floss for gum health.

Short summary description Philips Sonicare HX8392/45 electric flosser Grey, White:
This short summary of the Philips Sonicare HX8392/45 electric flosser Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HX8392/45, Built-in, Lithium-Ion (Li-Ion), 24 h, 3 week(s), Multi-oltage charger, 1 pc(s)

Long summary description Philips Sonicare HX8392/45 electric flosser Grey, White:
This is an auto-generated long summary of Philips Sonicare HX8392/45 electric flosser Grey, White based on the first three specs of the first five spec groups.

Philips Sonicare HX8392/45. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h. Number of brush heads included: 1 pc(s)

Technical details
Product colour *
Grey, White
Treatment time
60 s
Number of nozzles
1
Handles quantity
1
Power
Battery type
Built-in
Power
Battery technology
Lithium-Ion (Li-Ion)
Charging time
24 h
Battery life
3 week(s)
AC input voltage
Multi-oltage charger
Packaging content
Number of brush heads included
1 pc(s)