Philips logo

Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119746
Info modified on:
26 Jul 2024, 09:54:09
End of life date:
16 Dec 2020
Philips HX8212/02 user manual (783 KB)
Bullet Points Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable:
  • - 30-Second Clean
  • - Easy-fill reservoir
  • - An easy way to start
  • - Better gum health
  • - Helps prevent cavities
  • - Removes more plaque between teeth
  • - Air and micro-droplet tech
  • - Guidance tip
  • - Ergonomic handle
Warranty:
2 years
Long product name Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable:

1 nozzle, Li-Ion, 30 s, 24 h

Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable:

Don't floss? Then AirFloss.
Cleans between teeth where brushing cannot
For those who don't floss consistently, AirFloss is an easy way to start cleaning between teeth. AirFloss can be used with mouthwash or water and features unique air and microdroplet technology to help remove plaque in hard-to-reach areas.

Achieve a 30-second clean
- Cleans your entire mouth in just 30 seconds
- Point. Press. Clean!

Helps build a healthy habit
- An easy way to improve cleaning between teeth

Improves oral health
- Removes more plaque between teeth
- Helps improve gum health in just two weeks
- Helps prevent cavities between teeth

Easy to use
- Air and micro-droplet technology
- Comfortable ergonomic handle
- Guidance tip ensures correct placement

Air and micro-droplet tech
Air and micro-droplet technology

An easy way to start
Interproximal cleaning is very important to overall oral health. AirFloss is an easy way to clean deeper between teeth, helping to form a healthy habit. After three months of using AirFloss, 96% of inconsistent flossers continued to use AirFloss four or more days per week.

30-Second Clean
With the AirFloss, cleaning your entire mouth takes just 30 seconds. Simply press the button once for a single burst, then move and repeat. To use the new auto-burst feature, hold down the button and move the guidance tip from space to space. It will automatically burst every second.

Better gum health
Sonicare AirFloss is clinically proven to improve gum health in just two weeks.

Easy-fill reservoir
Fill the reservoir on the handle with either mouthwash or water for a refreshing clean, then point and shoot. The reservoir holds enough liquid for up to two uses.

Guidance tip
The slim angled nozzle and guidance tip make finding the correct placement easy. Just slide along the tooth's surface near the gum line until the tip fits into the groove between the teeth.

Helps prevent cavities
By gently bursting away plaque that brushing missed, Sonicare AirFloss helps prevent cavities from forming in the spaces between your teeth.

Removes more plaque between teeth

Ergonomic handle
Designed to be easy to manoeuvre in tight spaces, AirFloss has a comfortable ergonomic handle and a non-slip grip.

*than manual tooth-brushing alone

Short summary description Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable:

Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable, Green, White, Ergonomic, Built-in, Lithium-Ion (Li-Ion), 24 h, Multi-oltage charger

Long summary description Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable:

Philips Sonicare AirFloss 2 nozzles Interdental - Rechargeable. Product colour: Green, White, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h

Reasons to buy
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.