location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare AirFloss HX8111/33 electric toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare AirFloss
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX8111/33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX8111/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103593744
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Sonicare AirFloss HX8111/33 electric toothbrush White :
The long product name of Philips Sonicare AirFloss HX8111/33 electric toothbrush White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microburst, Rechargeable, 2 Weeks Operating Time, White
More>>>
Philips Sonicare AirFloss HX8111/33 electric toothbrush White:
The official description of Philips Sonicare AirFloss HX8111/33 electric toothbrush White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips AirFloss - An easier way to floss

Gently and effectively improves oral health

If flossing isn’t a regular part of your oral care routine, you’re not reaching the bacteria that
can build up between teeth. The Philips AirFloss HX8111/02 helps you to get a deep clean
everyday by taking the hassle out of flossing.

Fast: cleaning in 60 seconds

- Simple one-button use; as easy as a mouse-click

Simple: point & press

- Microburst technology cleans at the touch of a button
- Slim, angled nozzle for easy to even the hard-to-reach areas
- Guidance tip for easy placement
- Easy-to-fill reservoir
- Slim, easy to hold handle
- Fits standard Sonicare chargers
- Charging after two weeks

Proven improvement of oral health

- Removes up to 99% more plaque between teeth

Short summary description Philips Sonicare AirFloss HX8111/33 electric toothbrush White:
This short summary of the Philips Sonicare AirFloss HX8111/33 electric toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare AirFloss HX8111/33, White, Battery, 24 h

Long summary description Philips Sonicare AirFloss HX8111/33 electric toothbrush White:
This is an auto-generated long summary of Philips Sonicare AirFloss HX8111/33 electric toothbrush White based on the first three specs of the first five spec groups.

Philips Sonicare AirFloss HX8111/33. Product colour: White. Power source: Battery, Charging time: 24 h

Features
Product colour *
White
LED indicators
Yes
Charging indicator
Yes
Power
Power source *
Battery
Charging time
24 h
Rechargeable
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 04:51:22
Uk has collected 5 expert reviews for Philips Sonicare AirFloss HX8111/33 electric toothbrush White and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
howtospendit.ft.com
Updated:
2014-12-25 04:51:20
Recently Philips has done some subtle but important redesigning and come up with an updated AirFloss that not only has a more sturdy base, but also has a few significant new features. Filling the reservoir is easier now, and the nozzles have been both imp...
0%
chipchick.com
Updated:
2014-12-25 04:51:20
Flossing, it can be such a pain. You take that slippery wax string and slide it up and down in between your teeth, and the dirt usually ends up on your medicine cabinet mirror. So the reality is, that while it's nice in theory, how many of us religiously...
Good Solid design, feels good in your hand, shares the same charging base as other Sonicare products, takes the boredom out of boring floss string, blows out big chunks of food, and leaves your mouth feeling clean, The...
Bad Those with crowded teeth might have issues, reservoir for liquid is small, can leave a watery mess in its wake, and battery dies quickly...
Bottom line The Philips Sonicare HX8211/02 Airfloss Rechargeable Electric Flosser is a solid effort by Philips. It may not be everything to everyone's mouth, but if you are ready to dump the wax string and take the experience of flossing up a few notches – then the...
0%
gadgetreview.com
Updated:
2014-12-25 04:51:21
Brushing your teeth is a key component of not only a healthy mouth, but is at the very root of good hygiene. Much in the same way you might judge someone by their shoes or pants, teeth say a ton about someone. I reviewed the Philips Sonicare Diamond Clean...
Good Easy to use, decent battery life, faster than traditional floss...
Bad Does little to remove food build up, can't be used beyond the bathroom...
76%
Country Distributor
Deutschland 1 distributor(s)