Philips logo

Philips Sonicare Elite Rechargeable sonic toothbrush HX7351/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84466
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Sonicare Elite Rechargeable sonic toothbrush HX7351/02:

Philips Sonicare Elite Rechargeable sonic toothbrush HX7351/02, Adult, Sonic toothbrush, Daily care, White, 2 min, Battery

Long summary description Philips Sonicare Elite Rechargeable sonic toothbrush HX7351/02:

Philips Sonicare Elite Rechargeable sonic toothbrush HX7351/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery technology: Nickel-Cadmium (NiCd), Charging time: 24 h. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.