location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare FlexCare+
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX6972/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6972/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020007957 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6972/10 user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 modes
  • - 2 brush heads
  • - UV brush head sanitizer
Long product name Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10 :
The long product name of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX6972/10 - Sonicare FlexCare+, Rechargeable sonic toothbrush, 2 brush heads, Deluxe charger cover
More>>>
Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10:
The official description of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining patented sonic technology and 5 brushing modes, FlexCare+ is your solution for complete gum care. Now you can improve your gum health after just 2 weeks of use.

Patented sonic technology
- Dynamic cleaning action drives fluid between teeth

5 brushing modes
- Clean
- Gum Care
- Refresh
- Sensitive
- Massage

UV Brush Head Sanitiser
- Helps kill up to 99% of bacteria and viruses on brush head

Quadpacer and Smartimer
- Encourages recommended whole mouth cleaning for 2 minutes

Illuminated display
- Unique backlighting indicates selected mode

Short summary description Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10:
This short summary of the Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10, Adult, Deep clean, Gum care, Massage, Refresh, Sensitive, Chrome, White, 31000 movements per minute, 2 min, Battery

Long summary description Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10:
This is an auto-generated long summary of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10 based on the first three specs of the first five spec groups.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10. Purpose: Adult, Teeth brushing modes: Deep clean, Gum care, Massage, Refresh, Sensitive, Product colour: Chrome, White. Power source: Battery, Operating time: 42 min. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Naturally whiter teeth
Naturally whiter teeth

The dynamic cleaning action of this toothbrush and the direct broader contact with each tooth, has been proven to remove everyday stains, to help keep teeth naturally whiter.

Improves gum health
Improves gum health

This Philips Sonicare electric toothbrush provides optimal cleaning between teeth and along the gumline for improved gum health in just two weeks.

Gentle teeth and gum cleaning
Gentle teeth and gum cleaning

Philips Sonicare toothbrush with Sensitive Mode: Gentle, yet thorough cleaning for sensitive gums

Helps whiten teeth
Helps whiten teeth

Philips Sonicare's best teeth whitening: this toothbrush helps to remove and reduce stains on your teeth for a brighter smile.

Sonic technology
Sonic technology

The Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gum line.

Easy-start programme
Easy-start programme

Gently increases power over first 14 uses to ease you into the Philips Sonicare electric toothbrush experience

Five different cleaning modes
Five different cleaning modes

The five modes include a Clean mode for an outstanding clean in two minutes; a Sensitive mode for gentle yet thorough cleaning of the gums; a Refresh mode for those quick one-minute touch-ups; a Massage mode to stimulate the gum; and a Gum Care mode that helps improve gum health.

Smartimer
Smartimer

2-minute timer on this Philips Sonicare electric toothbrush helps ensure dental professional recommended brushing time

Quadpacer
Quadpacer

30 seconds interval timer indicates when you have completed each quadrant of your mouth and signals for you to move on, resulting in more consistent cleaning throughout your mouth

Features
Purpose *
Adult
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Teeth brushing modes *
Deep clean, Gum care, Massage, Refresh, Sensitive
Product colour *
Chrome, White
Power
Power source *
Battery
Operating time
42 min
Rechargeable
Yes
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Technical details
Number of ProResults brush heads
2 pc(s)
Travel charger
Yes
Smartimer
Yes
Quadpacer
Yes
Other features
Sonic technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:25:08
Uk has collected 3 expert reviews for Philips Sonicare FlexCare+ Sonic electric toothbrush HX6972/10 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-01 09:53:15
While it is a part of out body that is used on a regular basis, it sometimes does not get the attention it deserves. Just how clean are your teeth?...
80%
DigitalReviews.net
Updated:
2013-07-01 03:25:08
Over the past few weeks some members of our review team have been testing the Philips Sonicare FlexCare Plus, a rechargeable power toothbrush, that has been touted as the best on the market.Philips Australia through Fleishman-Hillard, their PR, kindly...
Bottom line After about a week I got the hang of avoiding banging into my ivories and avoiding that dental drill sensation. Fortunately, all team members reported that the Sonicare left you with a much cleaner feel in your mouth. It’s not all about perception thou...
0%