location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare FlexCare+
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX6922/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6922/03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010375057 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 03:32:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03 :
The long product name of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable sonic toothbrush, 5 modes, 2 brush heads, 110-220 V
More>>>
Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03:
The official description of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining patented sonic te chnology and 5 brushing mo des, FlexCare+ electric toothbrush is your solution for improved oral health. Pl us you can improve your gum health after just 2 weeks of use.

Proven to improve oral health
- Improves gum health in only two weeks
- Clinically proven safe and gentle
- Naturally whiter teeth with patented sonic technology

Provides a superior clean
- Designed to reach deeper and go further
- Sonicare dynamic cleaning action drives fluid between teeth
- Angled brush head neck for better reach to back teeth

Offers a customized brushing experience
- Five different modes for a better cleaning experience
- Easy-start program to acclimate to the Sonicare experience

Guides you to follow dental recommendations
- Two-minute timer helps ensure recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Short summary description Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03:
This short summary of the Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03, Adult, Sonic toothbrush, Daily care, Gum care, Massage, Refresh, Sensitive, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03:
This is an auto-generated long summary of Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03 based on the first three specs of the first five spec groups.

Philips Sonicare FlexCare+ Sonic electric toothbrush HX6922/03. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Massage, Refresh, Sensitive. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
No
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Gum care, Massage, Refresh, Sensitive
Product colour *
White
Display type
LED
Backlight display
Yes
Handle(s) features
Ergonomic
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Cleaning modes
Yes
Gum Care modes
Yes
Massage modes
Yes
Refresh modes
Yes
Sensitive modes
Yes