Philips logo

Philips Sonicare For Kids HX6311/12 electric toothbrush Child Sonic toothbrush Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68426
Info modified on:
31 Aug 2024, 06:01:03
Warranty:
2 Years
Long product name Philips Sonicare For Kids HX6311/12 electric toothbrush Child Sonic toothbrush Blue:

Sonicare For Kids, 2 modes, 1 brush head, 8 Stickers, 31000 brush strokes/min

Philips Sonicare For Kids HX6311/12 electric toothbrush Child Sonic toothbrush Blue:

Philips Sonicare For Kids is an electric power toothbrush for kids aged 4 and older. It offers maximum plaque removal, sonic technology, customizable stickers and educational tools to help make proper brushing fun for a lifetime.

Short summary description Philips Sonicare For Kids HX6311/12 electric toothbrush Child Sonic toothbrush Blue:

Philips Sonicare For Kids HX6311/12, Child, Sonic toothbrush, Daily care, Blue, 31000 movements per minute, 2 min

Long summary description Philips Sonicare For Kids HX6311/12 electric toothbrush Child Sonic toothbrush Blue:

Philips Sonicare For Kids HX6311/12. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 270 g. Package width: 111 mm, Package depth: 64 mm, Package height: 244 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: Sonicare for Kids standard

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.