Philips logo

Philips Sonicare Essence HX5351 Rechargeable sonic toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78524
Info modified on:
07 May 2025, 04:56:40
Philips HX5351/46 user manual (705 KB)
Retail Leaflet (300 KB)
Short summary description Philips Sonicare Essence HX5351 Rechargeable sonic toothbrush:

Philips Sonicare Essence HX5351 Rechargeable sonic toothbrush, Adult, Sonic toothbrush, Daily care, White, 2 min, Battery

Long summary description Philips Sonicare Essence HX5351 Rechargeable sonic toothbrush:

Philips Sonicare Essence HX5351 Rechargeable sonic toothbrush. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Charging time: 24 h, Power consumption (typical): 0.9 W. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s). A-box number of pieces: 3 pc(s)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.