Philips logo

Philips Sonicare Sensiflex HX1610 Rechargeable Toothbrush

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120528
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare Sensiflex HX1610 Rechargeable Toothbrush:

Philips Sonicare Sensiflex HX1610 Rechargeable Toothbrush, Adult, Rotating-oscillating toothbrush, Daily care, Whitening, White, 15000 movements per minute, Battery

Long summary description Philips Sonicare Sensiflex HX1610 Rechargeable Toothbrush:

Philips Sonicare Sensiflex HX1610 Rechargeable Toothbrush. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: Battery, Charging time: 16 h, Operating time: 25 min. Cable length: 1.16 m. Number of handles included: 1 pc(s). A-box dimensions (LxWxH): 261 x 247 x 247 mm, A-box number of pieces: 6 pc(s), F-box dimensions: 117 x 82 x 225 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.