HTS9221/12 - 500 W
Discover Crystal Clear Sound with the new Philips SoundHub home cinema 9000 series. The titanium tweeters deliver astonishing clarity of every sound detail. Start enjoying your favourite films and music as they were meant to be heard.
Discover Crystal Clear Sound
- Crystal Clear Sound for superbly clear and detailed sound
- Titanium tweeters for undistorted sound with superb clarity
- Premium Class D Amplifiers to preserve every sound detail
- Virtual Surround Sound for a realistic movie experience
Designed to enhance your cinema at home
- Unique speakers with exposed tweeter for undisturbed sound
- Lifestyle design in high quality brushed aluminium and glass
Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Built-in dock for convenient playback from your iPod/iPhone
- Built-in Wi-Fi to enjoy your connected media wirelessly
- Smart TV for access to PC movies and music, and online apps
Philips Fidelio SoundHub HTS9221/12, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, ASF, AVI, H.264, MKV, MP4, MPEG1, MPEG2, MPEG4, WMV, 2.1 channels, 500 W
Philips Fidelio SoundHub HTS9221/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: ASF, AVI, H.264, MKV, MP4, MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby TrueHD, DTS-HD. Supported radio bands: FM. Satellite speakers RMS power: 270 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω