Philips logo

Philips HTS6500 DivX Ultra DVD Home Theater System

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105017
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS6500 DivX Ultra DVD Home Theater System:

Philips HTS6500 DivX Ultra DVD Home Theater System, 500 W, 65 dB, 32 - 256 Kbit/s, 120 - 20000 Hz, 8 Ω, 20.3 cm (8")

Long summary description Philips HTS6500 DivX Ultra DVD Home Theater System:

Philips HTS6500 DivX Ultra DVD Home Theater System. RMS rated power: 500 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer driver diameter (imperial): 20.3 cm (8"), Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω. Power consumption (standby): 1 W. Satellite speaker dimensions (WxDxH): 122 x 96 x 305 mm, Subwoofer dimensions (W x D x H): 370 x 470 x 220 mm, Subwoofer weight: 7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.