Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 Home theater HTS5582/12

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theater HTS5582/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS5582/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581592004
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 76066
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 20 Jan 2018 19:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 5.1 Home theater HTS5582/12 :
The short editorial description of Philips 5.1 Home theater HTS5582/12

HTS5582/12 - 1000 W
More>>>

Philips 5.1 Home theater HTS5582/12:
The official marketing text of Philips 5.1 Home theater HTS5582/12 as supplied by the manufacturer
Maximise your home cinema sound experience with dynamic 3-Directional Angled Speakers! Play all your favourite entertainment content including 3D Blu-ray on this innovative Philips 5000 series home theatre system

Great listening experience
- 3D Angled Speakers disperse sound evenly around the room
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- 1000 W RMS power delivers great sound for movies and music
- DoubleBASS technology for fuller and deeper bass

Designed to enhance your cinema at home
- Unique touch controls for easy access to your content
- Wireless rear speakers option for clutter free placement

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV for access to PC movies and music, and online apps
- WUB1110 Wi-Fi USB Adapter
Short summary description Philips 5.1 Home theater HTS5582/12:
This short summary of the Philips 5.1 Home theater HTS5582/12 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 5.1 Home theater HTS5582/12, Blu-Ray player, BD-R,BD-RE,BD-ROM,CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW, Slot, 1 discs, ASF,AVI,DIVX,MP4,MPEG1,MPEG2,MPEG4,WMV, 5.1 channels
Long summary description Philips 5.1 Home theater HTS5582/12 :

Philips 5.1 Home theater HTS5582/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R,BD-RE,BD-ROM,CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW, Disc loading type: Slot. Video formats supported: ASF,AVI,DIVX,MP4,MPEG1,MPEG2,MPEG4,WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby TrueHD,DTS-HD. Supported radio bands: FM. Center speaker RMS power: 230 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

This is an auto-generated long summary of Philips 5.1 Home theater HTS5582/12 based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
Blu-Ray player
Disc types supported *
The types of disc which can be used with this device.
BD-R,BD-RE,BD-ROM,CD,CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Slot
Number of optical discs
1 discs
Hard drive
Built-in hard drive
The product has a hard drive built into it.
No
Video
3D *
The device can be used with 3D technology.
Yes
Video formats supported *
The type of video formats that can be used by this device.
ASF,AVI,DIVX,MP4,MPEG1,MPEG2,MPEG4,WMV
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1000 W
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby TrueHD,DTS-HD
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WAV,WMA
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
FM
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
40
Center speaker
Center speaker RMS power
230 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
540 W
Number of satellite speakers
The quantity of satellite speakers. These are speakers used in surround-sound systems that are intended to be placed around a center channel speaker, as a part of a technique to recreate "three-dimensional" immersive sound; they tend to be smaller than the center speaker, and often contain audio to the left, right, and behind of the center channel.
2
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass.Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Passive subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
230 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
20 - 150 Hz
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Apple docking compatibility
What devices can be docked with this product.
iPhone,iPod
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
GIF,JPG,PNG
Technical details
Slideshow
Yes
Wireless speaker ready
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio coaxial in *
The socket in the device for the digital audio input. The signal is broight into the device via a coaxial cable with an RCA connector.
1
Digital audio optical in *
The socket in the device for the digital audio input. The signal is inputted via an optical cable with an TOSLINK connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
FM antenna
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
280 x 104 x 100 mm
Front speaker weight
1.03 kg
Center speaker dimensions (WxDxH)
95 x 92 x 280 mm
Center speaker weight
1.4 kg
Subwoofer dimensions (WxDxH)
392 x 342 x 260 mm
Subwoofer weight
4.8 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
105 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input frequency
50
Packaging data
Package width
The distance from one side of the packaging to the other.
400 mm
Package depth
The distance from the front to the back of the packaging.
400 mm
Package height
The distance from the top to the bottom of the packaging.
1100 mm
Package weight
Weight of the packaged product.
24.3 kg
Packaging content
Cables included
AC
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.69 kg
Depth
The distance from the front to the back of something.
357 mm
Height
The measurement of the product from head to foot or from base to top.
57 mm
Width
The measurement or extent of something from side to side.
435 mm
Speaker depth
26 cm
Speaker height
110.1 cm
Speaker width
26 cm
Compatibility
The other products, software and hardware this product can be used with.
32PFL5406, 32PFL5606, 40PFL5606
Volume control
Digital
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
X