location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 Home theatre HTS5562/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theatre HTS5562/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS5562/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581591991
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5.1 Home theatre HTS5562/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3D Blu-ray
  • - dock iPod/iPhone
Long product name Philips 5.1 Home theatre HTS5562/12 :
The long product name of Philips 5.1 Home theatre HTS5562/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home theater with 3D Angled speakers 3D Blu-ray dock iPod/iPhone
More>>>
Philips 5.1 Home theatre HTS5562/12:
The official description of Philips 5.1 Home theatre HTS5562/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy powerful home cinema with 3D Angled Speakers
Obsessed with sound

Maximize your home cinema sound experience with dynamic 3Directional Angled Speakers! Play all your favorite entertainment content including 3D Blu-ray on this innovative Philips 5000 series home theater system.

Great listening experience
- 3D Angled Speakers disperse sound evenly around the room
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- 1000W RMS power delivers great sound for movies and music
- DoubleBASS technology for fuller and deeper bass

Designed to enhance your cinema at home
- Unique touch controls for easy access to your content
- Wireless rear speakers option for clutter free placement

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DLNA Network Link to enjoy music & videos from your PC
- Net TV for popular online services including video stores*

Short summary description Philips 5.1 Home theatre HTS5562/12:
This short summary of the Philips 5.1 Home theatre HTS5562/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 Home theatre HTS5562/12, Blu-Ray, AVCHD, MPEG4, 5.1 channels, 1000 W, AAC, MP3, WAV, WMA, 230 W

Long summary description Philips 5.1 Home theatre HTS5562/12:
This is an auto-generated long summary of Philips 5.1 Home theatre HTS5562/12 based on the first three specs of the first five spec groups.

Philips 5.1 Home theatre HTS5562/12. Optical disc player type: Blu-Ray. Video formats supported: AVCHD, MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: AAC, MP3, WAV, WMA. Center speaker RMS power: 230 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 135 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω

DoubleBASS technology
DoubleBASS technology

DoubleBASS ensures you hear even the deepest bass tones from compact-sized subwoofers. It captures low frequencies and recreates them in the audible range of the subwoofer - delivering sound with more boom and panache, and ensuring you get a full, uncompromised listening experience.

3D Angled speakers
3D Angled speakers

3D Angled Speakers feature angled drivers to deliver sound not only towards the front but also to the sides, creating a wider sweet spot so you can enjoy more immersive and cinematic surround sound.

Full HD 3D Blu-ray
Full HD 3D Blu-ray

Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080 x 1920 HD resolution. Watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images creates the full HD 3D viewing experience in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high-quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Unique touch controls
Unique touch controls

Touch controls allow you to control the volume as well as other playback options by simply pressing the touch sensitive controls on the main unit.

Smart TV
Smart TV

Philips home theatre systems with Smart TV offer you an array of enhanced features, including Net TV, DLNA and MyRemote. Net TV brings a wide range of online information and entertainment to your TV. Simply select Net TV in the Home Menu and start browsing for services like video-on-demand shops* for the latest releases in HD, and Catch-up TV. With DLNA, you can access photos, music and movies stored on your PC from the comfort of your sofa. Can't find the remote control? Simply use your smartphone or tablet PC to control your home theatre via the Philips MyRemote app.

Perfect match to the Philips 5000 series TV*

Perfect match to Philips 5000 series TV

Optical drive
Optical disc player type *
Blu-Ray
Video
Video formats supported *
AVCHD, MPEG4
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio formats supported
AAC, MP3, WAV, WMA
Equalizer
Yes
Radio
FM radio *
Yes
Center speaker
Center speaker RMS power
230 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Satellite speakers
Satellite speakers RMS power
135 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
5 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
230 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Ports & interfaces
HDMI ports quantity *
1
Composite video out
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
Weight & dimensions
Front speaker dimensions (WxDxH)
280 x 104 x 100 mm
Front speaker weight
1.03 kg
Center speaker dimensions (WxDxH)
95 x 92 x 280 mm
Center speaker weight
1.4 kg
Subwoofer dimensions (W x D x H)
395 x 342 x 196 mm
Subwoofer weight
4.8 kg
Rear speaker weight
1.03 kg
Packaging content
Remote control included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Power requirements
220-240V, 50Hz
Image formats supported
GIF, JPG
Centre speaker driver diameter
7.62 cm (3")
Satellite speaker driver diameter
7.62 cm (3")
Rear speaker depth
10.4 cm
Rear speaker height
28 cm
Rear speaker width
10 cm
Game mode
Yes
Compatibility
32PFL5406, 32PFL5606, 40PFL5606
HDMI
Yes
Technical details
Product colour *
Black
Slideshow
Yes