location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS5540/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS5540/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581525149
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 1200 W 5.1 channels
  • - Dolby Digital, Dolby Pro Logic II, DTS
  • - 3D
  • - 65 dB Equalizer
  • - FM radio Radio Data System (RDS)
  • - 20 - 20000 Hz
Long product name Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black :
The long product name of Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home theatre 3D Angled Speakers
More>>>
Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black:
The official description of Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy powerful cinema in your home
with 3D Angled Speakers

Maximise your home cinema sound experience with dynamic 3 Directional Angled
Speakers! Play your favourite entertainment content on the innovative Philips 5000 series
home theatre system

Great listening experience
- 3D Angled speakers disperse sound evenly around the room
- 1200 W RMS power delivers great sound for movies and music
- DTS, Dolby Digital and Pro Logic II surround sound
- DoubleBASS technology for fuller and deeper bass

Designed to enhance your living space
- Sleek high gloss finishing with unique touch controls

Connect and enjoy all your entertainment
- Plays DVD, VCD, CD and USB devices

Short summary description Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black:
This short summary of the Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS5540/12, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, WMV, XVID, 5.1 channels, 1200 W

Long summary description Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black:
This is an auto-generated long summary of Philips HTS5540/12 home cinema system 5.1 channels 1200 W 3D Black based on the first three specs of the first five spec groups.

Philips HTS5540/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, WMV, XVID. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW
Number of optical discs
1 discs
Video
3D *
Yes
Video formats supported *
DIVX, DIVX HD, MPEG1, MPEG2, MPEG4, WMV, XVID
Audio
Audio output channels *
5.1 channels
RMS rated power *
1200 W
Audio decoders *
Dolby Digital, Dolby Pro Logic II, DTS
Signal-to-Noise Ratio (SNR)
65 dB
Equalizer
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer frequency range
40 - 150 Hz
Subwoofer impedance
3 Ω
Network
Wi-Fi *
No
Ports & interfaces
HDMI ports quantity *
1
SCART ports quantity
1
FM antenna
Yes
AUX in
Yes
Power
Power consumption (typical)
180 W
Power consumption (standby)
0.9 W
Weight & dimensions
Front speaker dimensions (WxDxH)
280 x 115 x 100 mm
Front speaker weight
660 g
Center speaker dimensions (WxDxH)
95 x 92 x 280 mm
Subwoofer dimensions (W x D x H)
395 x 342 x 196 mm
Rear speaker weight
1.38 kg
Packaging content
Remote control included
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Power requirements
220-240 V, 50 Hz
Rear speaker depth
26 cm
Rear speaker height
110.1 cm
Rear speaker width
26 cm
Set weight
3.7 kg
Set width
43.5 cm
Technical details
Product colour *
Black
Slideshow
Yes
Frequency range
20 - 20000 Hz