Philips logo

Philips HTS5310S Progressive Scan DVD/SACD Home Theater System

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
20088
Info modified on:
04 Apr 2019, 07:49:32
Short summary description Philips HTS5310S Progressive Scan DVD/SACD Home Theater System:

Philips HTS5310S Progressive Scan DVD/SACD Home Theater System, 4:3, 16:9, 500 W, 32 - 256 Kbit/s, 120 - 20000 Hz, 3 Ω, 120 - 20000 Hz

Long summary description Philips HTS5310S Progressive Scan DVD/SACD Home Theater System:

Philips HTS5310S Progressive Scan DVD/SACD Home Theater System. Aspect ratio: 4:3, 16:9. RMS rated power: 500 W, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speaker frequency range: 120 - 20000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.