location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS520 home cinema system 2.1 channels 400 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS520/12
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS520 home cinema system 2.1 channels 400 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 400 W 2.1 channels
  • - 65 dB Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
Long product name Philips HTS520 home cinema system 2.1 channels 400 W Black :
The long product name of Philips HTS520 home cinema system 2.1 channels 400 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home theatre DVD playback
More>>>
Philips HTS520 home cinema system 2.1 channels 400 W Black:
The official description of Philips HTS520 home cinema system 2.1 channels 400 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Obsessed with sound
True-to-life sound in perfect style

Enjoy your movies, music and TV experience in great surround sound! With a built in DVD player, entertainment has never looked so elegant with this multi-entertainment home theatre.

Superior listening experience
- Crystal Clear Sound for superbly clear and detailed sound
- Soft dome tweeters for pure sound and voice clarity
- DTS, Dolby Digital and Pro Logic II surround sound
- 400 W RMS power delivers great sound for movies and music

Designed to enhance your living space
- Elegantly designed in fine materials to match your flat TV

Connect and enjoy all your entertainment
- DVD and CD playback to enjoy all your movies and music
- Sharper high definition pictures with HDMI 1080p
- Hi-Speed USB 2.0 Link plays video/music from USB flash drives
- EasyLink to control all HDMI CEC devices via a single remote
- Optional dock for convenient playback from your iPod/iPhone

Short summary description Philips HTS520 home cinema system 2.1 channels 400 W Black:
This short summary of the Philips HTS520 home cinema system 2.1 channels 400 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS520, DVD player, CD, DVD, MPEG1, MPEG2, MPEG4, XviD, 2.1 channels, 400 W, 65 dB

Long summary description Philips HTS520 home cinema system 2.1 channels 400 W Black:
This is an auto-generated long summary of Philips HTS520 home cinema system 2.1 channels 400 W Black based on the first three specs of the first five spec groups.

Philips HTS520. Optical disc player type: DVD player, Disc types supported: CD, DVD. Video formats supported: MPEG1, MPEG2, MPEG4, XviD. Audio output channels: 2.1 channels, RMS rated power: 400 W, Signal-to-Noise Ratio (SNR): 65 dB. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer driver diameter (imperial): 16.5 cm (6.5"), Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 3 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, DVD
Video
Video formats supported *
MPEG1, MPEG2, MPEG4, XviD
Audio
Audio output channels *
2.1 channels
RMS rated power *
400 W
Signal-to-Noise Ratio (SNR)
65 dB
Audio formats supported
MP3, WAV, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Yes
Preset stations quantity
40
Satellite speakers
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
6 Ω
Subwoofer
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Ports & interfaces
HDMI ports quantity *
1
Composite video out
1
FM antenna
Yes
Power
Power consumption (typical)
100 W
Power consumption (standby)
0.3 W
Weight & dimensions
Subwoofer dimensions (W x D x H)
196 x 395 x 342 mm
Subwoofer weight
5.25 kg
Packaging data
Package width
397 mm
Package depth
578 mm
Package height
406 mm
Packaging content
Remote control included
Yes
Quick start guide
Yes
Other features
Power requirements
220-240 V, 50 Hz
Satellite speaker driver diameter
7.62 cm (3")
HDMI
Yes
Technical details
Product colour *
Black