Philips logo

Philips HTS4750 DivX Ultra DVD Home Theater System

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
18997
Info modified on:
03 Apr 2019, 22:46:18
Short summary description Philips HTS4750 DivX Ultra DVD Home Theater System:

Philips HTS4750 DivX Ultra DVD Home Theater System, 1000 W, 65 dB, 32 - 256 Kbit/s, 150 - 20000 Hz, 2 Ω, 150 - 20000 Hz

Long summary description Philips HTS4750 DivX Ultra DVD Home Theater System:

Philips HTS4750 DivX Ultra DVD Home Theater System. RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 65 dB, MP3 bit rates: 32 - 256 Kbit/s. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 2 Ω. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer frequency range: 30 - 150 Hz, Subwoofer impedance: 2 Ω. Center speaker dimensions (WxDxH): 91 x 76 x 435 mm, Center speaker weight: 1.4 kg, Satellite speaker dimensions (WxDxH): 1102 x 251 x 251 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.