Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 Home theatre HTS4562/12

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theatre HTS4562/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS4562/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581588434
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Aug 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 113479
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-08-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 17 Jan 2018 01:53:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 5.1 Home theatre HTS4562/12 :
The short editorial description of Philips 5.1 Home theatre HTS4562/12

Home theater DoubleBASS 3D Blu-ray dock iPod/iPhone
More>>>

Philips 5.1 Home theatre HTS4562/12:
The official marketing text of Philips 5.1 Home theatre HTS4562/12 as supplied by the manufacturer
Enjoy powerful cinema in your home with DoubleBass
Obsessed with sound

Maximize your home cinema sound experience with dynamic Double Basspipes speakers! Play all your favorite entertainment content including 3D Blu-ray on this innovative Philips 4000 series home theater system.

Great listening experience
- Powerful speakers with double basspipes for great sound
- DoubleBASS technology for fuller and deeper bass
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- 1000W RMS power delivers great sound for movies and music

Designed to enhance your cinema at home
- Unique touch controls for easy access to your content
- Wireless rear speakers option for clutter free placement

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- DLNA Network Link to enjoy music & videos from your PC
- Net TV for popular online services including video stores*
Short summary description Philips 5.1 Home theatre HTS4562/12:
This short summary of the Philips 5.1 Home theatre HTS4562/12 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 5.1 Home theater HTS4562/12, Blu-Ray, BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, AVCHD,MPEG4, 5.1 channels, 1000 W, AAC,MP3,WAV,WMA
Long summary description Philips 5.1 Home theatre HTS4562/12 :

Philips 5.1 Home theater HTS4562/12. Optical disc player type: Blu-Ray, Disc types supported: BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW. Video formats supported: AVCHD,MPEG4. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio formats supported: AAC,MP3,WAV,WMA. Center speaker RMS power: 320 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 135 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω

This is an auto-generated long summary of Philips 5.1 Home theatre HTS4562/12 based on the first three specs of the first five spec groups.
Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
Blu-Ray
Disc types supported *
The types of disc which can be used with this device.
BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Video
Video formats supported *
The type of video formats that can be used by this device.
AVCHD,MPEG4
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
1000 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WAV,WMA
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Center speaker
Center speaker RMS power
320 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
135 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
5 Ω
Subwoofer
Subwoofer type
Loudspeaker which is dedicated to the reproduction of low-pitched audio frequencies known as bass.Subwoofers are made up of one or more woofers mounted in a loudspeaker enclosure—often made of wood—capable of withstanding air pressure while resisting deformation. Subwoofer enclosures come in a variety of designs, including bass reflex (with a port or passive radiator in the enclosure), infinite baffle, horn-loaded, and bandpass designs.
Passive subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
230 W
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
20 - 150 Hz
Subwoofer impedance
3 Ω
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Slideshow
Yes
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
Digital audio coaxial in *
The socket in the device for the digital audio input. The signal is broight into the device via a coaxial cable with an RCA connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
FM antenna
Yes
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Weight & dimensions
Front speaker dimensions (WxDxH)
Dimensions front speaker (Width x Depth x Height).
161 x 87 x 95 mm
Front speaker weight
600 g
Center speaker dimensions (WxDxH)
92 x 95 x 161 mm
Center speaker weight
800 g
Subwoofer dimensions (WxDxH)
309 x 369 x 123 mm
Subwoofer weight
3.6 kg
Rear speaker weight
600 g
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
105 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Other features
HDMI ports quantity
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Power requirements
220-240V, 50Hz
Centre speaker driver diameter
7.62 cm (3")
Satellite speaker driver diameter
7.62 cm (3")
Rear speaker depth
8.7 cm
Rear speaker height
16.1 cm
Rear speaker width
9.5 cm
Compatibility
The other products, software and hardware this product can be used with.
32PFL3606, 42PFL3606, 32PFL4606, 37PFL4606, 42PFL4606, 47PFL4606
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
X