location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 Home theater HTS4561/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theater HTS4561/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS4561/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581598525
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5.1 Home theater HTS4561/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby TrueHD, DTS-HD
  • - 3D Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Wireless speaker ready
Long product name Philips 5.1 Home theater HTS4561/12 :
The long product name of Philips 5.1 Home theater HTS4561/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTS4561/12 - 1000 W
More>>>
Philips 5.1 Home theater HTS4561/12:
The official description of Philips 5.1 Home theater HTS4561/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise your home cinema sound experience with dynamic Double Basspipes speakers! Play all your favourite entertainment content including 3D Blu-ray on this innovative Philips 4000 series home cinema system.

Great listening experience
- Powerful speakers with double basspipes for great sound
- DoubleBASS technology for fuller and deeper bass
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- 1000 W RMS power delivers great sound for movies and music

Designed to enhance your cinema at home
- Unique touch controls for easy access to your content
- Wireless rear speakers option for clutter free placement

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Smart TV for access to PC movies and music, and online apps

Short summary description Philips 5.1 Home theater HTS4561/12:
This short summary of the Philips 5.1 Home theater HTS4561/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 Home theater HTS4561/12, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, MKV, MP4, MPEG1, MPEG2, MPEG4, WMV, 5.1 channels, 1000 W, Dolby TrueHD, DTS-HD

Long summary description Philips 5.1 Home theater HTS4561/12:
This is an auto-generated long summary of Philips 5.1 Home theater HTS4561/12 based on the first three specs of the first five spec groups.

Philips 5.1 Home theater HTS4561/12. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX, MKV, MP4, MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby TrueHD, DTS-HD. Center speaker RMS power: 230 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 540 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 5 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-RE, BD-ROM, CD, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Video
3D *
Yes
Video formats supported *
DIVX, MKV, MP4, MPEG1, MPEG2, MPEG4, WMV
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby TrueHD, DTS-HD
Audio formats supported
AAC, MP3, WAV, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Radio
FM radio *
Yes
Radio Data System (RDS)
Yes
Preset stations quantity
40
Center speaker
Center speaker RMS power
230 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
540 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
5 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
230 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Ports & interfaces
HDMI ports quantity *
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
Weight & dimensions
Front speaker dimensions (WxDxH)
161 x 87 x 95 mm
Front speaker weight
600 g
Center speaker dimensions (WxDxH)
92 x 95 x 161 mm
Center speaker weight
800 g
Subwoofer dimensions (W x D x H)
309 x 369 x 123 mm
Subwoofer weight
3.6 kg
Rear speaker weight
600 g
Packaging data
Package width
400 mm
Package depth
520 mm
Package height
440 mm
Package weight
14.2 kg
Packaging content
Remote control included
Yes
Other features
Apple docking compatibility
iPhone, iPod
Built-in HDD
No
Weight
3.7 kg
Image formats supported
GIF, JPG, PNG
Centre speaker driver diameter
7.62 cm (3")
Depth
357 mm
Height
57 mm
Width
435 mm
Rear speaker depth
8.7 cm
Rear speaker height
16.1 cm
Rear speaker width
9.5 cm
Compatibility
32PFL3606, 42PFL3606, 32PFL4606, 37PFL4606, 42PFL4606, 47PFL4606
Technical details
Product colour *
Black
Wireless speaker ready
Yes